Anatech Electronics, Inc. 3475 - 3500/ 3575 - 3600 MHz Cavity Duplexer AD3487-3587D290

Description
3475 - 3500 MHz, 3575 - 3600 MHz Cavity Duplexer for WiMax applications
Request a Quote
Description
3475 - 3500 MHz, 3575 - 3600 MHz Cavity Duplexer for WiMax applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3475 - 3500/ 3575 - 3600 MHz Cavity Duplexer - AD3487-3587D290 - Anatech Electronics, Inc.
Garfield, NJ, United States
3475 - 3500/ 3575 - 3600 MHz Cavity Duplexer
AD3487-3587D290
3475 - 3500/ 3575 - 3600 MHz Cavity Duplexer AD3487-3587D290
3475 - 3500 MHz, 3575 - 3600 MHz Cavity Duplexer for WiMax applications

3475 - 3500 MHz, 3575 - 3600 MHz Cavity Duplexer for WiMax applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD3487-3587D290
Product Name 3475 - 3500/ 3575 - 3600 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

DC-200 / 2000-20000 MHz LC Duplexer / Diplexer for Outdoor - AE200-2000LDP5456-O - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 1 dB
Return Loss 10 dB
View Details
L-Band/ C-Band / S-Band Triplexer - AE1600-2262-4698TR1276 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
View Details
14.4 to 14.83 GHz/15.15 to 15.35 GHz KU Band Duplexer for Satcom Applications - AE14615-15250DB5343 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss -2.5 dB
Return Loss -14 dB
View Details
5885/5915 MHz Cavity Duplexer - AD5885-5915D463 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 15 dB
View Details