CTS Corporation Duplexer CER0123A

Description
Surface mount, silver (Ag) coatedceramic PCS duplexer. Developed for use in PCS infrastructure applications.
Request a Quote
Description
Surface mount, silver (Ag) coatedceramic PCS duplexer. Developed for use in PCS infrastructure applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0123A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0123A
Duplexer CER0123A
Surface mount, silver (Ag) coatedceramic PCS duplexer. Developed for use in PCS infrastructure applications.

Surface mount, silver (Ag) coatedceramic PCS duplexer. Developed for use in PCS infrastructure applications.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0123A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

RF Multiplexers - 3157-ZX75-2R15-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 18 dB
View Details
Duplexer / Diplexer 30 to 2700MHz - UIYDX7191A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexer - 5o401501760 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
2000-2100 MHz / 2200-2300 MHz Cavity Duplexer - AE2050-2250DB5559 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details