CTS Corporation Band Pass Filter CER0110A

Description
2140 MHz W-CDMA BPF. Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA infrastructure Applications. Weight: 0.6 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote
Description
2140 MHz W-CDMA BPF. Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA infrastructure Applications. Weight: 0.6 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0110A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0110A
Band Pass Filter CER0110A
2140 MHz W-CDMA BPF. Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA infrastructure Applications. Weight: 0.6 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

2140 MHz W-CDMA BPF. Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA infrastructure Applications. Weight: 0.6 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0110A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2140 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1904SRDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5662 MHz
View Details
RF Band Pass Filter - UIYBPF8257A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1805 to 1880 MHz
View Details
2305-2360MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2332.5/55)-1598S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details