Band stop filter for 1020 to 1100 MHz, designed for wireless communication, biomedical signal processing, radar, and sensors. It features a 50 Ω impedance, 45 dB minimum rejection, 1.5 maximum VSWR, and 5 W power handling with an operating temperature range of -55°C to +85°C. The device uses an SMA female connector and measures 165 x 111 x 51 mm. It includes a one-year standard warranty.
Band Reject Frequency Range 440 to 3800MHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o291651110 |
| Product Name | Band Stop Filter |
| Filter Type | Band Reject |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 0.0 to 2000 MHz |