CTS Corporation Band Pass Filter CER0005A

Description
1575.4 MHz GPS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in Commercial and Military GPS L1 Applications. Weight: 2.03 grams typical. Material: Filter is composed of a ceramic block coated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
1575.4 MHz GPS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in Commercial and Military GPS L1 Applications. Weight: 2.03 grams typical. Material: Filter is composed of a ceramic block coated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0005A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0005A
Band Pass Filter CER0005A
1575.4 MHz GPS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in Commercial and Military GPS L1 Applications. Weight: 2.03 grams typical. Material: Filter is composed of a ceramic block coated with Ag. Filter complies with RoHS standards.

1575.4 MHz GPS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in Commercial and Military GPS L1 Applications. Weight: 2.03 grams typical. Material: Filter is composed of a ceramic block coated with Ag. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0005A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 4200 - 4700 MHz, 50Ω - VBF-4440+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
2.495-2.690 GHz Cavity Bandpass with N-F Connectors - AB2592B763-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
8400-8450MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(8425/50)-2096S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 8300 to 8500 MHz
Insertion Loss 2.5 dB
View Details