The HRT-SF(8425/50)-2096
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature
Freq. Range : 8300-8375 MHz and 8475-8500MHz
Insertion Loss : 2.5 dB max
Return Loss : 8 dB min
Rejection : ≥30dB@8400-8450MHz
Power : 20 W cw
Operating Temp. : 0℃ to +40℃
Dimension L*W*H : 84mm*58.6mm*24mm
Finishing : Black Painted
More details can be seen in data sheet.
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | HRT-SF(8425/50)-2096S |
| Product Name | 8400-8450MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) |
| Filter Type | Band Reject |