CTS Corporation Oscillators 653E148B3I2T

Description
148.351648MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet
Description
148.351648MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 653E148B3I2T-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
653E148B3I2T-ND
Oscillators 653E148B3I2T-ND
148.351648MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead

148.351648MHz XO (Standard) LVPECL Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 653E148B3I2T-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-J1-DCC-32.768E - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMX - 092032-LMC555CMX - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 3 MHz
View Details
3 suppliers
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
4 Pin Oscillator S5 - S53305T-90.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 90 MHz
Frequency Stability 50 ppm
View Details