The ROS-2310+ is a surface mount voltage controlled oscillator operating from 2290 to 2310 MHz with a +6.5 dBm typical output power. It is packaged in a CK1113 case measuring 12.70 × 12.70 × 5.59 mm and operates from a 5 V supply with a maximum tuning voltage of 7.0 V. The device exhibits very low phase noise, measured at -89 dBc/Hz at 1 kHz, -115 dBc/Hz at 10 kHz, and -156 dBc/Hz at 1 MHz, and has a tuning sensitivity of 14 MHz/V. Harmonic levels are suppressed to -90 dBc for F2, -20 dBc for F3, and -12 dBc for F4. It is RoHS compliant and rated for operation from -55°C to 85°C.
VCO / SURF MOUNT / ROHS ESD-P
| Mini-Circuits | |
|---|---|
| Product Category | Oscillators |
| Product Number | ROS-2310+ |
| Product Name | VCO / SURF MOUNT / ROHS ESD-P |
| Oscillator Type | VCO |