ECS Inc. International Surface Mount Oscillators ECOC-2522-13.000-3FC

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECOC-2522 is a surface-mount SC-cut OCXO in a 25.4 x 22.0 x 12.2 mm package, intended for cellular, radar, test and measurement, and IoT applications. It operates from 2.000 to 100.000 MHz with frequency stability of ±5.0 ppb (0 to +50°C), ±10.0 ppb (-20 to +70°C), or ±30.0 ppb (-40 to +75°C). Supply voltage options are 3.3 V or 5.0 V, with power consumption of 3.6 W at startup and 1.4 W steady state. Output is CMOS with 15 pF load, 5 ns rise/fall time, and 45/55% duty cycle. Aging is ±1.0 ppb per day after 30 days and ±500 ppb over 10 years. Phase noise at 10 MHz is -90 dBc/Hz at 1 Hz offset and -150 dBc/Hz beyond 1 kHz. Control voltage range is 0 to Vdd/2 with ±0.7 ppm pull range and 10 kΩ impedance. It is RoHS compliant, with MSL 1 and gold lead finish.

Datasheet Summary
Powered by GS/AI

The ECOC-2522 is a surface-mount SC-cut OCXO in a 25.4 x 22.0 x 12.2 mm package, intended for cellular, radar, test and measurement, and IoT applications. It operates from 2.000 to 100.000 MHz with frequency stability of ±5.0 ppb (0 to +50°C), ±10.0 ppb (-20 to +70°C), or ±30.0 ppb (-40 to +75°C). Supply voltage options are 3.3 V or 5.0 V, with power consumption of 3.6 W at startup and 1.4 W steady state. Output is CMOS with 15 pF load, 5 ns rise/fall time, and 45/55% duty cycle. Aging is ±1.0 ppb per day after 30 days and ±500 ppb over 10 years. Phase noise at 10 MHz is -90 dBc/Hz at 1 Hz offset and -150 dBc/Hz beyond 1 kHz. Control voltage range is 0 to Vdd/2 with ±0.7 ppm pull range and 10 kΩ impedance. It is RoHS compliant, with MSL 1 and gold lead finish.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECOC-2522-13.000-3FC - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECOC-2522-13.000-3FC
Surface Mount Oscillators ECOC-2522-13.000-3FC
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - ECOC-2522-13.000-3FC-ND - DigiKey
Thief River Falls, MN, United States
13MHz OCXO CMOS Oscillator 3.3V 6-SMD, No Lead, 5 Leads

13MHz OCXO CMOS Oscillator 3.3V 6-SMD, No Lead, 5 Leads

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECOC-2522-13.000-3FC ECOC-2522-13.000-3FC-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type OCXO OCXO
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead, 5 Leads
Features / Standards RoHS Lead-Free
Frequency 13 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-100AX-098.3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 50-ECS-2016MV-122.8-BN-TR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Surface Mount Oscillators - ECS-1633-270-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2016MV-250-CN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers