Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Win Source Part Number: 906934-4700-056MLF
Series: 4700
Operating Temperature Range: -55°C ~ 125°C
Features: LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel L = 0.1µH, C = 5000pF 10 Pill, Round
Package: Pill, Round
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 410-1198-2, 410-1198-1, 4700056MLF, 4700-056LF, 410-1198-6
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 4700-056MLF |
| Product Name | EMI/RFI Filters (LC, RC Networks) - 4700-056MLF |