380 to 400 MHz band pass filter with a pass band of 382.5 to 397.5 MHz, insertion loss of 2.0 dB max, VSWR of 1.3 max, power handling of 50 W, and rejection of 40 dB outside the pass band. Available with N-F or SMA-F connectors and operating temperature range of -20 to +60 °C. Mounting style and dimensions are defined by the mechanical drawing with a tolerance of ±2%. Analog applications include military, space, and commercial systems.
380 to 400MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF13587A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -20 to 60 C (-4 to 140 F) |
| Bandwidth | 380000 to 400000 kHz |
| Insertion Loss | 2 dB |