CTS Corporation EMI/RFI Filters (LC, RC Networks) - 4201-050LF 4201-050LF

Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 1005485-4201-050LF Packaging: Bulk Type: Low Pass Voltage Rating: 100V Applications: Data Lines for Mobile Devices Mounting: Chassis Mount Technology: LC (Pi) Current: 10A Number of Channels: 1 Attenuation Value: 55dB @ 100MHz Filter Order: 3rd Values: C = 5500pF ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.187" Dia x 0.359" L (4.75mm x 9.12mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 1005485-4201-050LF Packaging: Bulk Type: Low Pass Voltage Rating: 100V Applications: Data Lines for Mobile Devices Mounting: Chassis Mount Technology: LC (Pi) Current: 10A Number of Channels: 1 Attenuation Value: 55dB @ 100MHz Filter Order: 3rd Values: C = 5500pF ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.187" Dia x 0.359" L (4.75mm x 9.12mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - 4201-050LF
4201-050LF
EMI/RFI Filters (LC, RC Networks) - 4201-050LF 4201-050LF
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 1005485-4201-050LF Packaging: Bulk Type: Low Pass Voltage Rating: 100V Applications: Data Lines for Mobile Devices Mounting: Chassis Mount Technology: LC (Pi) Current: 10A Number of Channels: 1 Attenuation Value: 55dB @ 100MHz Filter Order: 3rd Values: C = 5500pF ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.187" Dia x 0.359" L (4.75mm x 9.12mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Win Source Part Number: 1005485-4201-050LF
Packaging: Bulk
Type: Low Pass
Voltage Rating: 100V
Applications: Data Lines for Mobile Devices
Mounting: Chassis Mount
Technology: LC (Pi)
Current: 10A
Number of Channels: 1
Attenuation Value: 55dB @ 100MHz
Filter Order: 3rd
Values: C = 5500pF
ESD Protection: No
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.187" Dia x 0.359" L (4.75mm x 9.12mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number 4201-050LF
Product Name EMI/RFI Filters (LC, RC Networks) - 4201-050LF
Unlock Full Specs
to access all available technical data

Similar Products

1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Low Pass Filter - 5o2730220 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 8000 MHz
View Details