Tusonix, Inc. EMI/RFI Filters (LC, RC Networks) - 4201-003LF 4201-003LF

Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 906783-4201-003LF Series: 4200 Operating Temperature Range: -55°C ~ 125°C Features: LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 2000pF 15 Axial, Bushing Package: Axial, Bushing Package: Bulk Mounting: Chassis Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 410-1069, 4201003LF
Request a Quote Datasheet
Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 906783-4201-003LF Series: 4200 Operating Temperature Range: -55°C ~ 125°C Features: LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 2000pF 15 Axial, Bushing Package: Axial, Bushing Package: Bulk Mounting: Chassis Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 410-1069, 4201003LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - 4201-003LF
4201-003LF
EMI/RFI Filters (LC, RC Networks) - 4201-003LF 4201-003LF
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 906783-4201-003LF Series: 4200 Operating Temperature Range: -55°C ~ 125°C Features: LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 2000pF 15 Axial, Bushing Package: Axial, Bushing Package: Bulk Mounting: Chassis Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 410-1069, 4201003LF

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Win Source Part Number: 906783-4201-003LF
Series: 4200
Operating Temperature Range: -55°C ~ 125°C
Features: LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 2000pF 15 Axial, Bushing
Package: Axial, Bushing
Package: Bulk
Mounting: Chassis Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 410-1069, 4201003LF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number 4201-003LF
Product Name EMI/RFI Filters (LC, RC Networks) - 4201-003LF
Unlock Full Specs
to access all available technical data

Similar Products

420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details
Ceramic Filters - ECS-DCF 108 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
High Pass Filter - 5o2855480 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1500 to 10000 MHz
View Details