Abracon, LLC ABC2 MHz Crystal ABC2-8.000MHZ-4-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 8 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 45 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 8 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 45 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABC2 MHz Crystal - ABC2-8.000MHZ-4-T - Abracon, LLC
Spicewood, TX, United States
ABC2 MHz Crystal
ABC2-8.000MHZ-4-T
ABC2 MHz Crystal ABC2-8.000MHZ-4-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 8 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 45 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABC2
  • Type: MHz Crystal
  • Length: 11.8 mm
  • Width: 5.5 mm
  • Height: 2 mm
  • Operating Temperature: -10°C ~ 60°C
  • Frequency: 8 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 45 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-11697-6-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 18pF 45 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 18pF 45 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-11697-2-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 18pF 45 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 18pF 45 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-11697-1-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 18pF 45 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 18pF 45 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1348704-ABC2-8.000MHZ-4-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1348704-ABC2-8.000MHZ-4-T
Crystals, Oscillators, Resonators - Crystals 1348704-ABC2-8.000MHZ-4-T
Win Source Part Number: 1348704-ABC2-8.000MH Z-4-T Category: Crystals, Oscillators, Resonators - Crystals Series: ABC2 Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.465" L x 0.217" W (11.80mm x 5.50mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Frequency: 8 MHz ESR (Equivalent Series Resistance): 45 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8541.60.0050 Mfr: Abracon LLC

Win Source Part Number: 1348704-ABC2-8.000MHZ-4-T
Category: Crystals, Oscillators, Resonators - Crystals
Series: ABC2
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.465" L x 0.217" W (11.80mm x 5.50mm)
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Frequency: 8 MHz
ESR (Equivalent Series Resistance): 45 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8541.60.0050
Mfr: Abracon LLC

Buy Now Datasheet
CRYSTAL 8.0000MHZ 18PF SMD

CRYSTAL 8.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Oscillators Crystals
Product Number ABC2-8.000MHZ-4-T 535-11697-6-ND 1348704-ABC2-8.000MHZ-4-T ABC2-8.000MHZ-4-T
Product Name ABC2 MHz Crystal Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 8 MHz 8 MHz 8 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
ESR 45 ohms 45 ohms
Unlock Full Specs
to access all available technical data