Crystek Crystals Corporation Attenuators CATTEN-0150

Description
RF Attenuators 15dB 0 Hz ~ 3 GHz 50 Ohms 500mW SMA In-Line Module
Datasheet
Description
RF Attenuators 15dB 0 Hz ~ 3 GHz 50 Ohms 500mW SMA In-Line Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - CATTEN-0150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CATTEN-0150
Attenuators CATTEN-0150
RF Attenuators 15dB 0 Hz ~ 3 GHz 50 Ohms 500mW SMA In-Line Module

RF Attenuators 15dB 0 Hz ~ 3 GHz 50 Ohms 500mW SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number CATTEN-0150
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
0.35-4.0 GHz Two-Bit 18 dB Broadband Digital Attenuator - SKY12355-337LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3500 to 4 GHz
Attenuation 18 dB
View Details
2 suppliers
Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details