CRYSTECH, Inc. 755nm Laser Module(40J)

Description
CRYSTECH based on the market demand for 755nm laser hair removal and combined with the characteristics of self-produced Alexandrite crystal materials, has designed and developed the 755nm long pulse laser module. This product adopts a dual-lamp parallel pumping mode, with greater energy and longer service life; the Alexandrite crystal adopts a Plano-concave resonant cavity design scheme, with a more compact structure, better stability, simple operation, and easy maintenance of the whole machine equipment.
Request a Quote
Description
CRYSTECH based on the market demand for 755nm laser hair removal and combined with the characteristics of self-produced Alexandrite crystal materials, has designed and developed the 755nm long pulse laser module. This product adopts a dual-lamp parallel pumping mode, with greater energy and longer service life; the Alexandrite crystal adopts a Plano-concave resonant cavity design scheme, with a more compact structure, better stability, simple operation, and easy maintenance of the whole machine equipment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
755nm Laser Module(40J) -  - CRYSTECH, Inc.
Qingdao, China
755nm Laser Module(40J)
755nm Laser Module(40J)
CRYSTECH based on the market demand for 755nm laser hair removal and combined with the characteristics of self-produced Alexandrite crystal materials, has designed and developed the 755nm long pulse laser module. This product adopts a dual-lamp parallel pumping mode, with greater energy and longer service life; the Alexandrite crystal adopts a Plano-concave resonant cavity design scheme, with a more compact structure, better stability, simple operation, and easy maintenance of the whole machine equipment.

CRYSTECH based on the market demand for 755nm laser hair removal and combined with the characteristics of self-produced Alexandrite crystal materials, has designed and developed the 755nm long pulse laser module. This product adopts a dual-lamp parallel pumping mode, with greater energy and longer service life; the Alexandrite crystal adopts a Plano-concave resonant cavity design scheme, with a more compact structure, better stability, simple operation, and easy maintenance of the whole machine equipment.

Supplier's Site

Technical Specifications

  CRYSTECH, Inc.
Product Category Laser Processing Equipment
Product Name 755nm Laser Module(40J)
Type Component or Subsystem
Unlock Full Specs
to access all available technical data

Similar Products

KD*P Pockels Cell -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components; Galvanometer or Switching Mirror; Polarizer; Q-Switching
Laser Operation Welding; Micromachining; Drilling; Cutting; Soldering / Brazing; Marking; Kiss Cutting / Scribing
View Details
FLA HP ( 1064nm / 755nm / 694nm / 532nm ) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
DYE HP(585nm/650nm) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
DOE HP(532nm/1064nm) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details