CRYSTECH, Inc. DOE HP(532nm/1064nm) DOE

Description
A Diffractive Optical Element (DOE) is an optical component fabricated based on the principle of binary optics, which can precisely control the light intensity distribution of the light beam passing through it. Optical components made of DOE are widely used in the field of skin cosmetology, mainly playing roles in treating acne and acne marks, removing pigmented spots and fine lines on the skin, and improving joint wrinkles and stretch marks. CRYSTECH has developed the DOE Handpiece (DOE HP) based on the application of DOE in the medical cosmetology market.
Request a Quote
Description
A Diffractive Optical Element (DOE) is an optical component fabricated based on the principle of binary optics, which can precisely control the light intensity distribution of the light beam passing through it. Optical components made of DOE are widely used in the field of skin cosmetology, mainly playing roles in treating acne and acne marks, removing pigmented spots and fine lines on the skin, and improving joint wrinkles and stretch marks. CRYSTECH has developed the DOE Handpiece (DOE HP) based on the application of DOE in the medical cosmetology market.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DOE HP(532nm/1064nm) -  - CRYSTECH, Inc.
Qingdao, China
DOE HP(532nm/1064nm)
DOE HP(532nm/1064nm)
A Diffractive Optical Element (DOE) is an optical component fabricated based on the principle of binary optics, which can precisely control the light intensity distribution of the light beam passing through it. Optical components made of DOE are widely used in the field of skin cosmetology, mainly playing roles in treating acne and acne marks, removing pigmented spots and fine lines on the skin, and improving joint wrinkles and stretch marks. CRYSTECH has developed the DOE Handpiece (DOE HP) based on the application of DOE in the medical cosmetology market.

A Diffractive Optical Element (DOE) is an optical component fabricated based on the principle of binary optics, which can precisely control the light intensity distribution of the light beam passing through it. Optical components made of DOE are widely used in the field of skin cosmetology, mainly playing roles in treating acne and acne marks, removing pigmented spots and fine lines on the skin, and improving joint wrinkles and stretch marks. CRYSTECH has developed the DOE Handpiece (DOE HP) based on the application of DOE in the medical cosmetology market.

Supplier's Site

Technical Specifications

  CRYSTECH, Inc.
Product Category Laser Processing Equipment
Product Name DOE HP(532nm/1064nm)
Type Component or Subsystem
Unlock Full Specs
to access all available technical data

Similar Products

1064nm Laser Module(80J) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
Workpiece Material Medical; Treat Skin Pigmentary Disorders
View Details
755nm Laser Module(40J) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
Workpiece Material Medical; Laser Hair Removal
View Details
Ceramic Reflector -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components; ReflectIsolator
View Details
755nm Laser Module(40J) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
Workpiece Material Medical; Laser Hair Removal
View Details