CRYSTECH, Inc. FLA HP ( 1064nm / 755nm / 694nm / 532nm ) FLA

Description
The honeycomb mirror, also known as the compound eye lens, is an optical element formed by a series of small lenses combined together. The laser beam passing through the honeycomb mirror will be rearranged to form a hexagonal lattice. This technology is widely used in the field of skin cosmetology, mainly playing roles in treating acne and acne marks, removing pigmented spots and fine lines on the skin, and improving joint wrinkles and stretch marks. Based on the application of the honeycomb mirror in the medical cosmetology market, CRYSTECH has developed the FLA HP
Request a Quote
Description
The honeycomb mirror, also known as the compound eye lens, is an optical element formed by a series of small lenses combined together. The laser beam passing through the honeycomb mirror will be rearranged to form a hexagonal lattice. This technology is widely used in the field of skin cosmetology, mainly playing roles in treating acne and acne marks, removing pigmented spots and fine lines on the skin, and improving joint wrinkles and stretch marks. Based on the application of the honeycomb mirror in the medical cosmetology market, CRYSTECH has developed the FLA HP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FLA HP ( 1064nm / 755nm / 694nm / 532nm ) -  - CRYSTECH, Inc.
Qingdao, China
FLA HP ( 1064nm / 755nm / 694nm / 532nm )
FLA HP ( 1064nm / 755nm / 694nm / 532nm )
The honeycomb mirror, also known as the compound eye lens, is an optical element formed by a series of small lenses combined together. The laser beam passing through the honeycomb mirror will be rearranged to form a hexagonal lattice. This technology is widely used in the field of skin cosmetology, mainly playing roles in treating acne and acne marks, removing pigmented spots and fine lines on the skin, and improving joint wrinkles and stretch marks. Based on the application of the honeycomb mirror in the medical cosmetology market, CRYSTECH has developed the FLA HP

The honeycomb mirror, also known as the compound eye lens, is an optical element formed by a series of small lenses combined together. The laser beam passing through the honeycomb mirror will be rearranged to form a hexagonal lattice. This technology is widely used in the field of skin cosmetology, mainly playing roles in treating acne and acne marks, removing pigmented spots and fine lines on the skin, and improving joint wrinkles and stretch marks. Based on the application of the honeycomb mirror in the medical cosmetology market, CRYSTECH has developed the FLA HP

Supplier's Site

Technical Specifications

  CRYSTECH, Inc.
Product Category Laser Processing Equipment
Product Name FLA HP ( 1064nm / 755nm / 694nm / 532nm )
Type Component or Subsystem
Unlock Full Specs
to access all available technical data

Similar Products

2100nm Laser Module(30W) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
Workpiece Material Medical; Urinary calculi, Prostatic hyperplasia, Bladder tumors
View Details
DOE HP(532nm/1064nm) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
1064nm Laser Module(80J) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
Workpiece Material Medical; Treat Skin Pigmentary Disorders
View Details
Pockels Cell Driver -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components; Galvanometer or Switching Mirror
Laser Type Pulsed
View Details