Crouzet Panel Meters - Counters, Hour Meters 99776713

Description
Totalizer 24VAC Panel Mount
Datasheet
Description
Totalizer 24VAC Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 99776713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
99776713
Panel Meters - Counters, Hour Meters 99776713
Totalizer 24VAC Panel Mount

Totalizer 24VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 99776713 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
99776713
Panel Meters - Counters, Hour Meters 99776713
COUNTER 5 CHAR 24V PANEL MOUNT

COUNTER 5 CHAR 24V PANEL MOUNT

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters
Product Number 99776713 99776713
Product Name Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details