Crouzet Counters, Hour Meters 87623570

Description
Tachometer, Timer, Totalizer 10 ~ 30VDC Panel Mount
Request a Quote Datasheet
Description
Tachometer, Timer, Totalizer 10 ~ 30VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - 87623570-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
87623570-ND
Counters, Hour Meters 87623570-ND
Tachometer, Timer, Totalizer 10 ~ 30VDC Panel Mount

Tachometer, Timer, Totalizer 10 ~ 30VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 87623570 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
87623570
Panel Meters - Counters, Hour Meters 87623570
TACHOMETER LED 6 CHAR 10-30V PNL

TACHOMETER LED 6 CHAR 10-30V PNL

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - 87623570 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
87623570
Panel Meters - Counters, Hour Meters 87623570
Tachometer, Timer, Totalizer 10 ~ 30VDC Panel Mount

Tachometer, Timer, Totalizer 10 ~ 30VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 87623570-ND 87623570 87623570
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Technology LED
Display Colors Red LED - Red Characters
Width 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 629979 - RS Components, Ltd.
Specs
Number Digits 3.5
Width 45 mm (1.77 inch)
Height 22 mm (0.8661 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details