XPE LED, WHITE, 80.6LM; Product Range:XLamp XP-E Series; LED Color:White; Viewing Angle:115°; Luminous Flux @ Test:87.4lm; CCT:3200K; Forward Current If Max:1A; Forward Voltage @ Test:3.2V; Forward Current @ Test:350mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 13T9246 |
| Product Name | Xpe Led, White, 80.6Lm; Product Range Cree Led |
| LED Type | White; White |