CreeLED, Inc. Product Range Cree Led XPEHEW-01-0000-00GE3

Description
Product Range:XLamp XP-E HEW Series; LED Color:-; Viewing Angle:-; Luminous Flux @ Test:-; CCT:-; Forward Current If Max:-; Forward Voltage @ Test:-; Forward Current @ Test:-; Power Dissipation Pd:3.3W; LED Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
Product Range:XLamp XP-E HEW Series; LED Color:-; Viewing Angle:-; Luminous Flux @ Test:-; CCT:-; Forward Current If Max:-; Forward Voltage @ Test:-; Forward Current @ Test:-; Power Dissipation Pd:3.3W; LED Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Cree Led - 11X6570 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Cree Led
11X6570
Product Range Cree Led 11X6570
Product Range:XLamp XP-E HEW Series; LED Color:-; Viewing Angle:-; Luminous Flux @ Test:-; CCT:-; Forward Current If Max:-; Forward Voltage @ Test:-; Forward Current @ Test:-; Power Dissipation Pd:3.3W; LED Mounting:SMD RoHS Compliant: Yes

Product Range:XLamp XP-E HEW Series; LED Color:-; Viewing Angle:-; Luminous Flux @ Test:-; CCT:-; Forward Current If Max:-; Forward Voltage @ Test:-; Forward Current @ Test:-; Power Dissipation Pd:3.3W; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 11X6570
Product Name Product Range Cree Led
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
Envisium Power PLCC-4 Surface Mount LED - ASMC-PHB9-TW005 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red Orange
Peak Wavelength 623 nm (6230 Å)
View Details
4 suppliers