CreeLED, Inc. Led, Hb, Xlamp Xm-L, Cool White, 300Lm, Full Reel; Product Range Cree Led XMLBWT-02-0000-0000U2053

Description
LED, HB, XLAMP XM-L, COOL WHITE, 300LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Cool White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:300lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes
Datasheet
Description
LED, HB, XLAMP XM-L, COOL WHITE, 300LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Cool White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:300lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Xlamp Xm-L, Cool White, 300Lm, Full Reel; Product Range Cree Led - 53W3014 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Cool White, 300Lm, Full Reel; Product Range Cree Led
53W3014
Led, Hb, Xlamp Xm-L, Cool White, 300Lm, Full Reel; Product Range Cree Led 53W3014
LED, HB, XLAMP XM-L, COOL WHITE, 300LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Cool White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:300lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes

LED, HB, XLAMP XM-L, COOL WHITE, 300LM, FULL REEL; Product Range:XLamp XM-L Series; LED Color:Cool White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:300lm; Forward Current If Max:3A; Forward Current @ Test:700mA RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Xlamp Xm-L, Cool White, 300Lm; Product Range Cree Led - 53W3013 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Xlamp Xm-L, Cool White, 300Lm; Product Range Cree Led
53W3013
Led, Hb, Xlamp Xm-L, Cool White, 300Lm; Product Range Cree Led 53W3013
LED, HB, XLAMP XM-L, COOL WHITE, 300LM; Product Range:XLamp XM-L Series; LED Color:Cool White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:300lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

LED, HB, XLAMP XM-L, COOL WHITE, 300LM; Product Range:XLamp XM-L Series; LED Color:Cool White; Wavelength Typ:-; Viewing Angle:125°; Luminous Flux @ Test:300lm; Forward Current If Max:3A; Forward Current @ Test:700mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 53W3014
Product Name Led, Hb, Xlamp Xm-L, Cool White, 300Lm, Full Reel; Product Range Cree Led
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
3W High Power LED - ASMT-AH30-ARS00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 475 to 635 nm (4750 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
2 suppliers