Broadcom Inc. High Brightness Tall Black Body PLCC6 Tricolor LED ASMB-TTE2-0B3A2

Description
The Avago ASMB-TTE2-0B3A2 is a high brightness tricolor surface-mount LED device packaged in a tall black body PLCC-6 package. The device has a separate heat path for each LED dice, enabling it to be driven at high current. The device provides high reliability, high intensity light output and a wide viewing angle of 110° which make it suitable for both indoor and outdoor full color sign applications. By integrating the black body with the white inner reflector, the device delivers an enhanced contrast without sacrificing its brightness performance.
Description
The Avago ASMB-TTE2-0B3A2 is a high brightness tricolor surface-mount LED device packaged in a tall black body PLCC-6 package. The device has a separate heat path for each LED dice, enabling it to be driven at high current. The device provides high reliability, high intensity light output and a wide viewing angle of 110° which make it suitable for both indoor and outdoor full color sign applications. By integrating the black body with the white inner reflector, the device delivers an enhanced contrast without sacrificing its brightness performance.

Suppliers

Company
Product
Description
Supplier Links
High Brightness Tall Black Body PLCC6 Tricolor LED - ASMB-TTE2-0B3A2 - Broadcom Inc.
San Jose, CA, USA
High Brightness Tall Black Body PLCC6 Tricolor LED
ASMB-TTE2-0B3A2
High Brightness Tall Black Body PLCC6 Tricolor LED ASMB-TTE2-0B3A2
The Avago ASMB-TTE2-0B3A2 is a high brightness tricolor surface-mount LED device packaged in a tall black body PLCC-6 package. The device has a separate heat path for each LED dice, enabling it to be driven at high current. The device provides high reliability, high intensity light output and a wide viewing angle of 110° which make it suitable for both indoor and outdoor full color sign applications. By integrating the black body with the white inner reflector, the device delivers an enhanced contrast without sacrificing its brightness performance.

The Avago ASMB-TTE2-0B3A2 is a high brightness tricolor surface-mount LED device packaged in a tall black body PLCC-6 package. The device has a separate heat path for each LED dice, enabling it to be driven at high current. The device provides high reliability, high intensity light output and a wide viewing angle of 110° which make it suitable for both indoor and outdoor full color sign applications. By integrating the black body with the white inner reflector, the device delivers an enhanced contrast without sacrificing its brightness performance.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number ASMB-TTE2-0B3A2
Product Name High Brightness Tall Black Body PLCC6 Tricolor LED
LED Package: Black Body White Reflector
LED Type Multi-Colored; Red, Green & Blue
Peak Wavelength 464 to 632 nm (4640 to 6320 Å)
Viewing Angle 110 degrees
Luminous Intensity 285 to 1400 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness SMT Oval Tinted and Diffused Green LED with 40°x100° Viewing Angle - ALMD-LM38-24002 - Broadcom Inc.
Specs
LED Package: Oval AlInGaP/InGaN
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-3090CA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers