LED, 5MM, COOL WHITE, 14CD, THOUGH HOLE; LED Color:Cool White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:14cd; Viewing Angle:25°; Lens Shape:Round; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 61T8770 |
| Product Name | Led, 5Mm, Cool White, 14Cd, Though Hole; Led Color Cree Led |
| LED Package: | T-1 3/4 (5mm) |
| LED Type | White; Cool White |
| Viewing Angle | 25 degrees |