Cree, Inc. LED White Lighting XTEAWT-E0-0000-00000HEEA

Description
LED XLAMP WARM WHT 2200K 1414
Request a Quote Datasheet
Description
LED XLAMP WARM WHT 2200K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XTEAWT-E0-0000-00000HEEATR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP WARM WHT 2200K 1414

LED XLAMP WARM WHT 2200K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XTEAWT-E0-0000-00000HEEATR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2200 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED Indication - Discrete - 516-AEMD-EL2K-WX002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details