Broadcom Inc. LED Indication - Discrete AEMD-EL2K-WX002

Description
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-AEMD-EL2K-WX002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-EL2K-WX002CT-ND
LED Indication - Discrete 516-AEMD-EL2K-WX002CT-ND
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-EL2K-WX002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-EL2K-WX002DKR-ND
LED Indication - Discrete 516-AEMD-EL2K-WX002DKR-ND
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-EL2K-WX002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-EL2K-WX002TR-ND
LED Indication - Discrete 516-AEMD-EL2K-WX002TR-ND
Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-AEMD-EL2K-WX002CT-ND
Product Name LED Indication - Discrete
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 23 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
LED Color Lighting - 516-4379-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 621 nm (6210 Å)
View Details
2 suppliers