Cree, Inc. LED White Lighting XTEAWT-E0-0000-00000BL2G

Description
LED XLAMP COOL WHITE 5700K 1414
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 5700K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XTEAWT-E0-0000-00000BL2GTR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 5700K 1414

LED XLAMP COOL WHITE 5700K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XTEAWT-E0-0000-00000BL2GTR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
Led, 1W, Blue, 15Lm; Product Range Broadcom - 36AJ8254 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 165 degrees
View Details