Broadcom Inc. Led, 1W, Blue, 15Lm; Product Range Broadcom ASMT-JB11-NLN01

Description
LED, 1W, BLUE, 15LM; Product Range:-; LED Colour:Blue; Wavelength Typ:470nm; Viewing Angle:165°; Luminous Flux @ Test:23.5lm; Forward Current If Max:500mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.2V; Luminous IntensityRoHS Compliant: Yes
Description
LED, 1W, BLUE, 15LM; Product Range:-; LED Colour:Blue; Wavelength Typ:470nm; Viewing Angle:165°; Luminous Flux @ Test:23.5lm; Forward Current If Max:500mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.2V; Luminous IntensityRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 1W, Blue, 15Lm; Product Range Broadcom - 36AJ8254 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1W, Blue, 15Lm; Product Range Broadcom
36AJ8254
Led, 1W, Blue, 15Lm; Product Range Broadcom 36AJ8254
LED, 1W, BLUE, 15LM; Product Range:-; LED Colour:Blue; Wavelength Typ:470nm; Viewing Angle:165°; Luminous Flux @ Test:23.5lm; Forward Current If Max:500mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.2V; Luminous IntensityRoHS Compliant: Yes

LED, 1W, BLUE, 15LM; Product Range:-; LED Colour:Blue; Wavelength Typ:470nm; Viewing Angle:165°; Luminous Flux @ Test:23.5lm; Forward Current If Max:500mA; Forward Current @ Test:350mA; Forward Voltage @ Test:3.2V; Luminous IntensityRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ8254
Product Name Led, 1W, Blue, 15Lm; Product Range Broadcom
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details