Cree, Inc. LED Color Lighting XTEARY-02-0000-000000P09

Description
LED Lighting Color XLamp® XT-E Blue 458nm (453nm ~ 463nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XT-E Blue 458nm (453nm ~ 463nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XTEARY-02-0000-000000P09-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Color XLamp® XT-E Blue 458nm (453nm ~ 463nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XT-E Blue 458nm (453nm ~ 463nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
XTEARY-02-0000-000000P09
High Power LEDs - Single Colour XTEARY-02-0000-000000P09
High Power LEDs - Single Colour Royal Blue, 575lm

High Power LEDs - Single Colour Royal Blue, 575lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XTEARY-02-0000-000000P09-ND XTEARY-02-0000-000000P09
Product Name LED Color Lighting High Power LEDs - Single Colour
LED Package: 1414 (3535 Metric)
LED Type Blue
Peak Wavelength 458 nm (4580 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZM2DG79WCT-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details