Cree, Inc. LED Color Lighting XREROY-L1-0000-00A02

Description
LED Lighting Color XLamp® XR-E Blue 455nm (450nm ~ 460nm) 3529 (9073 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XR-E Blue 455nm (450nm ~ 460nm) 3529 (9073 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XREROY-L1-0000-00A02-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XREROY-L1-0000-00A02-ND
LED Color Lighting XREROY-L1-0000-00A02-ND
LED Lighting Color XLamp® XR-E Blue 455nm (450nm ~ 460nm) 3529 (9073 Metric)

LED Lighting Color XLamp® XR-E Blue 455nm (450nm ~ 460nm) 3529 (9073 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
XREROY-L1-0000-00A02
High Power LEDs - Single Colour XREROY-L1-0000-00A02
High Power LEDs - Single Colour Royal Blue 425mW XLamp XR-E LED

High Power LEDs - Single Colour Royal Blue 425mW XLamp XR-E LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XREROY-L1-0000-00A02-ND XREROY-L1-0000-00A02
Product Name LED Color Lighting High Power LEDs - Single Colour
LED Package: 3529 (9073 Metric)
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - ASMB-6WD0-0A101-ND - DigiKey
Specs
LED Package: 6-SMD, No Lead
LED Type Red; Green; Blue; White
Luminous Intensity 1900 milliCandela
View Details
2 suppliers