Cree, Inc. LED Color Lighting XQEACY-H2-0000-000000C02

Description
XLAMP XQ-E HI CYAN LIGHT EMITTIN
Request a Quote Datasheet
Description
XLAMP XQ-E HI CYAN LIGHT EMITTIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 90-XQEACY-H2-0000-000000C02TR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XQ-E HI CYAN LIGHT EMITTIN

XLAMP XQ-E HI CYAN LIGHT EMITTIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XQEACY-H2-0000-000000C02TR-ND
Product Name LED Color Lighting
LED Package: 0606 (1616 Metric)
LED Type Cyan
Peak Wavelength 498 nm (4980 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
3W High Power LED - ASMT-AR30-ARS00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 450 to 635 nm (4500 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
3 suppliers