Broadcom Inc. 3W High Power LED ASMT-AR30-ARS00

Description
This 3W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.
Datasheet
Description
This 3W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W High Power LED - ASMT-AR30-ARS00 - Broadcom Inc.
San Jose, CA, USA
3W High Power LED
ASMT-AR30-ARS00
3W High Power LED ASMT-AR30-ARS00
This 3W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.

This 3W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available.
The White Power LED is available in the range of color temperature from 2700K to 10000K.
The low profile package design is suitable for a wide variety of applications especially where height is a constraint.
The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.

Supplier's Site
Led, Hb, Red, 1.82W, 50Lm; Product Range Broadcom - 92R5392 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Red, 1.82W, 50Lm; Product Range Broadcom
92R5392
Led, Hb, Red, 1.82W, 50Lm; Product Range Broadcom 92R5392
LED, HB, RED, 1.82W, 50LM; Product Range:ASMT-Ax3x Series; LED Color:Red; Wavelength Typ:625nm; Viewing Angle:140°; Luminous Flux @ Test:50lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; Forward Voltage @ Test:2.1V RoHS Compliant: Yes

LED, HB, RED, 1.82W, 50LM; Product Range:ASMT-Ax3x Series; LED Color:Red; Wavelength Typ:625nm; Viewing Angle:140°; Luminous Flux @ Test:50lm; Forward Current If Max:700mA; Forward Current @ Test:350mA; Forward Voltage @ Test:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
ASMT-AR30-ARS00
High Power LEDs - Single Colour ASMT-AR30-ARS00
High Power LEDs - Single Colour Red, 625nm

High Power LEDs - Single Colour Red, 625nm

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-AR30-ARS00 92R5392 ASMT-AR30-ARS00
Product Name 3W High Power LED Led, Hb, Red, 1.82W, 50Lm; Product Range Broadcom High Power LEDs - Single Colour
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber Red; Red
Peak Wavelength 450 to 635 nm (4500 to 6350 Å) 625 nm (6250 Å)
Color Temperature 2700 to 10000 K
Viewing Angle 140 degrees 140 degrees
Optical Power Output 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Chips - OPC7800-32 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 780 nm (7800 Å)
View Details