Cree, Inc. LED Color Lighting XQEACY-H0-0000-000000901

Description
XLAMP XQ-E HI CYAN LIGHT EMITTIN
Request a Quote Datasheet
Description
XLAMP XQ-E HI CYAN LIGHT EMITTIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 90-XQEACY-H0-0000-000000901TR-ND - DigiKey
Thief River Falls, MN, United States
XLAMP XQ-E HI CYAN LIGHT EMITTIN

XLAMP XQ-E HI CYAN LIGHT EMITTIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-XQEACY-H0-0000-000000901TR-ND
Product Name LED Color Lighting
LED Package: 0606 (1616 Metric)
LED Type Cyan
Peak Wavelength 500 nm (5000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
OSLON® Square LED - GW CSSRM2.PM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details