Cree, Inc. LED White Lighting XQDAWT-00-0000-00000HEE7

Description
LED Lighting XLamp® XQ-D White, Warm 3000K 3.1V 350mA 145° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XQ-D White, Warm 3000K 3.1V 350mA 145° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XQDAWT-00-0000-00000HEE7-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XQ-D White, Warm 3000K 3.1V 350mA 145° 0606 (1616 Metric)

LED Lighting XLamp® XQ-D White, Warm 3000K 3.1V 350mA 145° 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XQDAWT-00-0000-00000HEE7
High Power LEDs - White XQDAWT-00-0000-00000HEE7
High Power LEDs - White White, 114lm

High Power LEDs - White White, 114lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XQDAWT-00-0000-00000HEE7-ND XQDAWT-00-0000-00000HEE7
Product Name LED White Lighting High Power LEDs - White
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 2285045 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 8.7mm
LED Type Green; Green
Peak Wavelength 567 nm (5670 Å)
View Details
High Brightness SMT Round/Oval LED Lamps - ALMD-LL36-WZ002 - Broadcom Inc.
Specs
LED Package: Oval AlInGaP/InGaN
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details