Cree LED XQAAPA-02-0000-00000
Cree LED XQAAPA-02-0000-00000
Cree LED XQAAPA-02-0000-00000
LED Lighting Color Xlamp® XQ-A Amber 0606 (1616 Metric)
LED Lighting Color Xlamp® XQ-A Amber 0606 (1616 Metric)
LED Lighting Color Xlamp® XQ-A Amber 0606 (1616 Metric)
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1034284 | 1034284P | XQAAPA-02-0000-000000Y01TR-ND |
| Product Name | LEDs | LEDs | LED Color Lighting |
| LED Package: | 1.6 x 1.6 x 1.6mm | 0606 (1616 Metric) | |
| LED Type | Clear | Amber | |
| Viewing Angle | 105 degrees | 105 degrees | 105 degrees |
| Lens Type | Domed Lens |