Cree, Inc. LED White Lighting XPLBWT-00-0000-000UU227H

Description
LED Lighting XLamp® XP-L2 White, Warm 2700K 2-Step MacAdam Ellipse 2.82V 1.05A 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-L2 White, Warm 2700K 2-Step MacAdam Ellipse 2.82V 1.05A 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPLBWT-00-0000-000UU227H-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting XLamp® XP-L2 White, Warm 2700K 2-Step MacAdam Ellipse 2.82V 1.05A 125° 1414 (3535 Metric)

LED Lighting XLamp® XP-L2 White, Warm 2700K 2-Step MacAdam Ellipse 2.82V 1.05A 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPLBWT-00-0000-000UU227H
High Power LEDs - White XPLBWT-00-0000-000UU227H
High Power LEDs - White WHITE 300 lm

High Power LEDs - White WHITE 300 lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPLBWT-00-0000-000UU227H-ND XPLBWT-00-0000-000UU227H
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0901UT1TR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
LED Indication - Discrete - 1497-1258-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details