Cree, Inc. LED White Lighting XPGWHT-H1-R250-00BE8

Description
LED Lighting XLamp® XP-G White, Warm 2700K 2.9V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-G White, Warm 2700K 2.9V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPGWHT-H1-R250-00BE8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPGWHT-H1-R250-00BE8-ND
LED White Lighting XPGWHT-H1-R250-00BE8-ND
LED Lighting XLamp® XP-G White, Warm 2700K 2.9V 350mA 125° 1414 (3535 Metric)

LED Lighting XLamp® XP-G White, Warm 2700K 2.9V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPGWHT-H1-R250-00BE8
High Power LEDs - White XPGWHT-H1-R250-00BE8
High Power LEDs - White White, 93.9lm

High Power LEDs - White White, 93.9lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPGWHT-H1-R250-00BE8-ND XPGWHT-H1-R250-00BE8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 650 nm (6500 Å)
Forward Voltage 2 volts
View Details
2 suppliers
LED Indication - Discrete - 1497-XZM2ACR78WCT-ND - DigiKey
Specs
LED Package: 1209 (3224 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details