Cree, Inc. LED White Lighting XPEWHT-U1-R250-006E8

Description
LED Lighting XLamp® XP-E White, Warm 2700K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E White, Warm 2700K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEWHT-U1-R250-006E8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-U1-R250-006E8-ND
LED White Lighting XPEWHT-U1-R250-006E8-ND
LED Lighting XLamp® XP-E White, Warm 2700K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Warm 2700K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-U1-R250-006E8
High Power LEDs - White XPEWHT-U1-R250-006E8
High Power LEDs - White White, 62lm

High Power LEDs - White White, 62lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEWHT-U1-R250-006E8-ND XPEWHT-U1-R250-006E8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - 1497-1303-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 520 to 640 nm (5200 to 6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details