Cree, Inc. LED White Lighting XPEWHT-P1-R250-006Z8

Description
LED Lighting XLamp® XP-E White, Warm 2700K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-E White, Warm 2700K 3.05V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPEWHT-P1-R250-006Z8-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPEWHT-P1-R250-006Z8-ND
LED White Lighting XPEWHT-P1-R250-006Z8-ND
LED Lighting XLamp® XP-E White, Warm 2700K 3.05V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-E White, Warm 2700K 3.05V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPEWHT-P1-R250-006Z8
High Power LEDs - White XPEWHT-P1-R250-006Z8
High Power LEDs - White White, 62lm

High Power LEDs - White White, 62lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEWHT-P1-R250-006Z8-ND XPEWHT-P1-R250-006Z8
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Infrared Light Emitting Diode Side View Type - SIM-20ST - ROHM Semiconductor USA, LLC
Specs
Peak Wavelength 950 nm (9500 Å)
Viewing Angle 15 degrees
Optical Power Output 7.5 milliwatts
View Details
LED Indication - Discrete - 1497-XZDGMERKK172WDKR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 515 to 632 nm (5150 to 6320 Å)
View Details