LED Lighting XLamp® XP-E White, Cool 5000K ~ 10000K 3.05V 350mA 115° 1414 (3535 Metric)
High Power LEDs - White White 114lm XLamp XP-E LED
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 6675451 | 6675451P | 90-XPEWHT-L1-0000-00E01TR-ND | XPEWHT-L1-0000-00E01 |
| Product Name | LEDs | LEDs | LED White Lighting | High Power LEDs - White |
| LED Package: | 3.45 x 3.45 x 2mm | 1414 (3535 Metric) | ||
| LED Type | White; Clear | White | ||
| Viewing Angle | 115 degrees | 115 degrees | ||
| Lens Type | Domed Lens |