Cree, Inc. LED Color Lighting XPEBRD-L1-0000-00802

Description
LED Lighting Color XLamp® XP-E2 Red 623nm (620nm ~ 625nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E2 Red 623nm (620nm ~ 625nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPEBRD-L1-0000-00802TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBRD-L1-0000-00802TR-ND
LED Color Lighting XPEBRD-L1-0000-00802TR-ND
LED Lighting Color XLamp® XP-E2 Red 623nm (620nm ~ 625nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Red 623nm (620nm ~ 625nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPEBRD-L1-0000-00802CT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBRD-L1-0000-00802CT-ND
LED Color Lighting XPEBRD-L1-0000-00802CT-ND
LED Lighting Color XLamp® XP-E2 Red 623nm (620nm ~ 625nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Red 623nm (620nm ~ 625nm) 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XPEBRD-L1-0000-00802TR-ND
Product Name LED Color Lighting
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 623 nm (6230 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3D2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 5000 K
View Details
4 suppliers