Cree, Inc. LED Color Lighting XPEBBL-L1-0000-00Y01

Description
LED Lighting Color XLamp® XP-E2 Blue 475nm (465nm ~ 485nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color XLamp® XP-E2 Blue 475nm (465nm ~ 485nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XPEBBL-L1-0000-00Y01TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBBL-L1-0000-00Y01TR-ND
LED Color Lighting XPEBBL-L1-0000-00Y01TR-ND
LED Lighting Color XLamp® XP-E2 Blue 475nm (465nm ~ 485nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Blue 475nm (465nm ~ 485nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPEBBL-L1-0000-00Y01CT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBBL-L1-0000-00Y01CT-ND
LED Color Lighting XPEBBL-L1-0000-00Y01CT-ND
LED Lighting Color XLamp® XP-E2 Blue 475nm (465nm ~ 485nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Blue 475nm (465nm ~ 485nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - XPEBBL-L1-0000-00Y01DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XPEBBL-L1-0000-00Y01DKR-ND
LED Color Lighting XPEBBL-L1-0000-00Y01DKR-ND
LED Lighting Color XLamp® XP-E2 Blue 475nm (465nm ~ 485nm) 1414 (3535 Metric)

LED Lighting Color XLamp® XP-E2 Blue 475nm (465nm ~ 485nm) 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
XPEBBL-L1-0000-00Y01
High Power LEDs - Single Color XPEBBL-L1-0000-00Y01
High Power LEDs - Single Color Blue, 30.6lm

High Power LEDs - Single Color Blue, 30.6lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPEBBL-L1-0000-00Y01TR-ND XPEBBL-L1-0000-00Y01
Product Name LED Color Lighting High Power LEDs - Single Color
LED Package: 1414 (3535 Metric)
LED Type Blue
Peak Wavelength 475 nm (4750 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details