Cree, Inc. LED White Lighting XPCWHT-L1-0000-00C03

Description
LED Lighting XLamp® XP-C White, Cool 6000K 3.2V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting XLamp® XP-C White, Cool 6000K 3.2V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XPCWHT-L1-0000-00C03-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
XPCWHT-L1-0000-00C03-ND
LED White Lighting XPCWHT-L1-0000-00C03-ND
LED Lighting XLamp® XP-C White, Cool 6000K 3.2V 350mA 115° 1414 (3535 Metric)

LED Lighting XLamp® XP-C White, Cool 6000K 3.2V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XPCWHT-L1-0000-00C03
High Power LEDs - White XPCWHT-L1-0000-00C03
High Power LEDs - White White 100lm XLamp XP-C LED

High Power LEDs - White White 100lm XLamp XP-C LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XPCWHT-L1-0000-00C03-ND XPCWHT-L1-0000-00C03
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 6000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
3W Mini High Power LED - ASMT-JR30-AST01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
2 suppliers