Cree, Inc. LED White Lighting XHP35A-H0-0000-0D0BC230E

Description
LED Lighting Xlamp® XHP35 White, Warm 3000K 5-Step MacAdam Ellipse 11.3V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XHP35 White, Warm 3000K 5-Step MacAdam Ellipse 11.3V 350mA 115° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP35A-H0-0000-0D0BC230E-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xlamp® XHP35 White, Warm 3000K 5-Step MacAdam Ellipse 11.3V 350mA 115° 1414 (3535 Metric)

LED Lighting Xlamp® XHP35 White, Warm 3000K 5-Step MacAdam Ellipse 11.3V 350mA 115° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP35A-H0-0000-0D0BC230E
High Power LEDs - White XHP35A-H0-0000-0D0BC230E
High Power LEDs - White White, 440lm

High Power LEDs - White White, 440lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP35A-H0-0000-0D0BC230E-ND XHP35A-H0-0000-0D0BC230E
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 1497-XZDGK105STR-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
2 suppliers
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 140 degrees
View Details