Cree, Inc. LED White Lighting XHP35A-00-0000-0D0UC40DV

Description
LED Lighting Xlamp® XHP35 White, Cool 6000K 11.3V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XHP35 White, Cool 6000K 11.3V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP35A-00-0000-0D0UC40DV-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xlamp® XHP35 White, Cool 6000K 11.3V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XHP35 White, Cool 6000K 11.3V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP35A-00-0000-0D0UC40DV
High Power LEDs - White XHP35A-00-0000-0D0UC40DV
High Power LEDs - White White, 475lm

High Power LEDs - White White, 475lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP35A-00-0000-0D0UC40DV-ND XHP35A-00-0000-0D0UC40DV
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 6000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 846-SLI-560UT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
4 suppliers
Cluster LED - SLMWPK2A/030UNV750/CO/BZ/74381 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details