Cree, Inc. LED White Lighting XHP35A-00-0000-0D0PC20E2

Description
LED Lighting Xlamp® XHP35 White, Cool 5700K 11.3V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Xlamp® XHP35 White, Cool 5700K 11.3V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - XHP35A-00-0000-0D0PC20E2-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xlamp® XHP35 White, Cool 5700K 11.3V 350mA 125° 1414 (3535 Metric)

LED Lighting Xlamp® XHP35 White, Cool 5700K 11.3V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XHP35A-00-0000-0D0PC20E2
High Power LEDs - White XHP35A-00-0000-0D0PC20E2
High Power LEDs - White White, 440lm

High Power LEDs - White White, 440lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number XHP35A-00-0000-0D0PC20E2-ND XHP35A-00-0000-0D0PC20E2
Product Name LED White Lighting High Power LEDs - White
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
PICOLED™-eco Series - SML-P11VT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 626 nm (6260 Å)
View Details
2 suppliers