Broadcom Inc. LED Indication - Discrete ASMM-CR03-AS402

Description
LED Indication - Discrete
Request a Quote Datasheet
Description
LED Indication - Discrete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4350-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4350-6-ND
LED Indication - Discrete 516-4350-6-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 516-4350-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4350-2-ND
LED Indication - Discrete 516-4350-2-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet
LED Indication - Discrete - 516-4350-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4350-1-ND
LED Indication - Discrete 516-4350-1-ND
LED Indication - Discrete

LED Indication - Discrete

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-4350-6-ND
Product Name LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Color Lighting - 516-4377-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details