Cree, Inc. LED White Lighting XD16AWT-H0-0000-00000BJE3

Description
LED XLAMP COOL WHITE 5000K 0606
Request a Quote Datasheet
Description
LED XLAMP COOL WHITE 5000K 0606
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-XD16AWT-H0-0000-00000BJE3TR-ND - DigiKey
Thief River Falls, MN, United States
LED XLAMP COOL WHITE 5000K 0606

LED XLAMP COOL WHITE 5000K 0606

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
XD16AWT-H0-0000-00000BJE3
High Power LEDs - White XD16AWT-H0-0000-00000BJE3
High Power LEDs - White White, 148lm

High Power LEDs - White White, 148lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-XD16AWT-H0-0000-00000BJE3TR-ND XD16AWT-H0-0000-00000BJE3
Product Name LED White Lighting High Power LEDs - White
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Visible Emitter - MTE5066M3A-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Ceramic Domed
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details