Wolfspeed High Power RF LDMOS FETs 350 W, 50 V, 470 – 860 MHz PTVA043502EFC-V1

Description
The PTVA043502EC and PTVA043502FC are LDMOS FETs designed for use in power amplifier applications in the 470 to 860 MHz frequency band. Features include high gain and thermally enhanced package with bolt-down and earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, these devices provide excellent thermal performance and superior reliability. Features Input matched Integrated ESD protection Low thermal resistance High gain Capable of handling 10:1 VSWR @50 V, 70 W average power (DVB-T 8K OFDM, 64QAM) Pb-free and RoHS compliant
Datasheet
Description
The PTVA043502EC and PTVA043502FC are LDMOS FETs designed for use in power amplifier applications in the 470 to 860 MHz frequency band. Features include high gain and thermally enhanced package with bolt-down and earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, these devices provide excellent thermal performance and superior reliability. Features Input matched Integrated ESD protection Low thermal resistance High gain Capable of handling 10:1 VSWR @50 V, 70 W average power (DVB-T 8K OFDM, 64QAM) Pb-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power RF LDMOS FETs 350 W, 50 V, 470 – 860 MHz - PTVA043502EFC-V1 - Wolfspeed
Durham, NC, United States
High Power RF LDMOS FETs 350 W, 50 V, 470 – 860 MHz
PTVA043502EFC-V1
High Power RF LDMOS FETs 350 W, 50 V, 470 – 860 MHz PTVA043502EFC-V1
The PTVA043502EC and PTVA043502FC are LDMOS FETs designed for use in power amplifier applications in the 470 to 860 MHz frequency band. Features include high gain and thermally enhanced package with bolt-down and earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, these devices provide excellent thermal performance and superior reliability. Features Input matched Integrated ESD protection Low thermal resistance High gain Capable of handling 10:1 VSWR @50 V, 70 W average power (DVB-T 8K OFDM, 64QAM) Pb-free and RoHS compliant

The PTVA043502EC and PTVA043502FC are LDMOS FETs designed for use in power amplifier applications in the 470 to 860 MHz frequency band. Features include high gain and thermally enhanced package with bolt-down and earless flanges. Manufactured with Wolfspeed's advanced LDMOS process, these devices provide excellent thermal performance and superior reliability.

Features

  • Input matched
  • Integrated ESD protection
  • Low thermal resistance
  • High gain
  • Capable of handling 10:1 VSWR @50 V, 70 W average power (DVB-T 8K OFDM, 64QAM)
  • Pb-free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Wolfspeed
Product Category RF Transistors
Product Number PTVA043502EFC-V1
Product Name High Power RF LDMOS FETs 350 W, 50 V, 470 – 860 MHz
Transistor Technology / Material High Power RF LDMOS FETs 350 W, 50 V, 470 – 860 MHz
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details